SparkFun Electronics RF Antennas WRL-00144

Description
2.45GHz 802.11, Bluetooth, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.488GHz 0.8dBi Surface Mount
Description
2.45GHz 802.11, Bluetooth, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.488GHz 0.8dBi Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - WRL-00144 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
WRL-00144
RF Antennas WRL-00144
2.45GHz 802.11, Bluetooth, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.488GHz 0.8dBi Surface Mount

2.45GHz 802.11, Bluetooth, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.488GHz 0.8dBi Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number WRL-00144
Product Name RF Antennas
Applications 802.11, Bluetooth, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers