SparkFun Electronics RF Antennas SPX-17382

Description
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount
Datasheet
Description
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SPX-17382 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SPX-17382
RF Antennas SPX-17382
Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount

Beidou, Galileo, GLONASS, GNSS, GPS Dome RF Antenna 5.5dBi RP-TNC Male Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SPX-17382
Product Name RF Antennas
Applications Beidou, Galileo, GLONASS, GNSS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers