SparkFun Electronics Speakers COM-18379

Description
SPEAKER 8OHM 15W TOP PORT 83DB
Request a Quote Datasheet
Description
SPEAKER 8OHM 15W TOP PORT 83DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1568-COM-18379-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER 8OHM 15W TOP PORT 83DB

SPEAKER 8OHM 15W TOP PORT 83DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 1568-COM-18379-ND
Product Name Speakers
Resonance Frequency 103 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details