SparkFun Electronics RF Antennas 19274

Description
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-19274-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-19274-ND
RF Antennas 1568-19274-ND
866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount

866.5MHz LoRa Whip, Straight RF Antenna 863MHz ~ 870MHz 5.8dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-19274-ND
Product Name RF Antennas
Applications LoRa
Primary Frequency Range 866.5 MHz
Gain 5.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers