Ignion Virtual Antenna TRIO mXTEND™

Description
TRIO mXTEND™: The ultra slim, top performance antenna The power of 3. TRIO mXTEND™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm height, it can be integrated into nearly all wireless platforms. It also offers worldwide coverage and works in multiple frequency regions thanks to its modular, multiband, and multiport configuration. Most used industries. Asset Tracking & Logistics. Smart Metering. Industrial IoT. TRIO mXTEND™ benefits. Top performance: Top multiband worldwide sub-6GHz cellular/IoT performance in a multiRAT and 3 independent port antenna components. Multiband & Multiport: All cellular/ISM bands: 2G/3G/4G/5G and NB-IoT/LTE-M applications with additional GNSS, Bluetooth, Wi-Fi 6E, UWB simultaneously. Versatile: Triple radio architecture in a single, small, ultra-slim antenna package: 30 mm x 1.0 mm x 3.0 mm. Global reach: Through multiband performance (worldwide standard compatible). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Best for top-performing compact tracking devices, IoT sensors, IoT cellular/ISM modules, and mobile devices. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, GNSS, Bluetooth, and many more within the range of 400 MHz to 8000 MHz.
Request a Quote Datasheet
Description
TRIO mXTEND™: The ultra slim, top performance antenna The power of 3. TRIO mXTEND™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm height, it can be integrated into nearly all wireless platforms. It also offers worldwide coverage and works in multiple frequency regions thanks to its modular, multiband, and multiport configuration. Most used industries. Asset Tracking & Logistics. Smart Metering. Industrial IoT. TRIO mXTEND™ benefits. Top performance: Top multiband worldwide sub-6GHz cellular/IoT performance in a multiRAT and 3 independent port antenna components. Multiband & Multiport: All cellular/ISM bands: 2G/3G/4G/5G and NB-IoT/LTE-M applications with additional GNSS, Bluetooth, Wi-Fi 6E, UWB simultaneously. Versatile: Triple radio architecture in a single, small, ultra-slim antenna package: 30 mm x 1.0 mm x 3.0 mm. Global reach: Through multiband performance (worldwide standard compatible). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Best for top-performing compact tracking devices, IoT sensors, IoT cellular/ISM modules, and mobile devices. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, GNSS, Bluetooth, and many more within the range of 400 MHz to 8000 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virtual Antenna - TRIO mXTEND™ - Ignion
Sant Cugat del Vallès, Spain
Virtual Antenna
TRIO mXTEND™
Virtual Antenna TRIO mXTEND™
TRIO mXTEND™: The ultra slim, top performance antenna The power of 3. TRIO mXTEND™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration. Thanks to its 1mm height, it can be integrated into nearly all wireless platforms. It also offers worldwide coverage and works in multiple frequency regions thanks to its modular, multiband, and multiport configuration. Most used industries. Asset Tracking & Logistics. Smart Metering. Industrial IoT. TRIO mXTEND™ benefits. Top performance: Top multiband worldwide sub-6GHz cellular/IoT performance in a multiRAT and 3 independent port antenna components. Multiband & Multiport: All cellular/ISM bands: 2G/3G/4G/5G and NB-IoT/LTE-M applications with additional GNSS, Bluetooth, Wi-Fi 6E, UWB simultaneously. Versatile: Triple radio architecture in a single, small, ultra-slim antenna package: 30 mm x 1.0 mm x 3.0 mm. Global reach: Through multiband performance (worldwide standard compatible). Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization). Use cases: Best for top-performing compact tracking devices, IoT sensors, IoT cellular/ISM modules, and mobile devices. Operation bands summary. GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, GNSS, Bluetooth, and many more within the range of 400 MHz to 8000 MHz.

TRIO mXTEND™: The ultra slim, top performance antenna

The power of 3. TRIO mXTEND™ can combine cellular connectivity, GNSS and Bluetooth in a single chip antenna component. Leverage the possibilities of three independent radios in a powerful, slimline configuration.

Thanks to its 1mm height, it can be integrated into nearly all wireless platforms. It also offers worldwide coverage and works in multiple frequency regions thanks to its modular, multiband, and multiport configuration.

Most used industries.

  • Asset Tracking & Logistics.
  • Smart Metering.
  • Industrial IoT.

TRIO mXTEND™ benefits.

  • Top performance: Top multiband worldwide sub-6GHz cellular/IoT performance in a multiRAT and 3 independent port antenna components.
  • Multiband & Multiport: All cellular/ISM bands: 2G/3G/4G/5G and NB-IoT/LTE-M applications with additional GNSS, Bluetooth, Wi-Fi 6E, UWB simultaneously.
  • Versatile: Triple radio architecture in a single, small, ultra-slim antenna package: 30 mm x 1.0 mm x 3.0 mm.
  • Global reach: Through multiband performance (worldwide standard compatible).
  • Reliability: Off-the-Shelf standard product, no antenna part customization (electronic optimization).
  • Use cases: Best for top-performing compact tracking devices, IoT sensors, IoT cellular/ISM modules, and mobile devices.

Operation bands summary.

GSM, UMTS, LTE, LTE-M, NB-IoT, 5G, GNSS, Bluetooth, and many more within the range of 400 MHz to 8000 MHz.

Supplier's Site Datasheet

Technical Specifications

  Ignion
Product Category Antennas
Product Number TRIO mXTEND™
Product Name Virtual Antenna
Applications Cellular or PCS Terminal; Multi-band; IoT; Combine cellular connectivity, GNSS and Bluetooth in a single chip
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 400.0 to 8000.0 MHz
Gain 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details