SparkFun Electronics RF Antennas 17751

Description
GNSS MULTI-BAND L1/L2 SURVEYING
Request a Quote Datasheet
Description
GNSS MULTI-BAND L1/L2 SURVEYING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-17751-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-17751-ND
RF Antennas 1568-17751-ND
GNSS MULTI-BAND L1/L2 SURVEYING

GNSS MULTI-BAND L1/L2 SURVEYING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-17751-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS
Primary Frequency Range 1238.0 to 1585.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers