SparkFun Electronics Jumper Wire 11026

Description
"Jumper Wire Male to Male 7.00"" (177.80mm) 30 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male 7.00"" (177.80mm) 30 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-11026-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-11026-ND
Jumper Wire 1568-11026-ND
"Jumper Wire Male to Male 7.00"" (177.80mm) 30 AWG Bulk"

"Jumper Wire Male to Male 7.00"" (177.80mm) 30 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-11026-ND
Product Name Jumper Wire
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 631 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0110 inch (0.2794 mm)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook-up Wire, LW-C Uncovered - 1418 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0320 to 0.0780 inch (0.8128 to 1.98 mm)
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details