RS Components, Ltd. Hook Up Wire 1805915

Description
RS PRO TR0.5O100 Hook Up Wire
Request a Quote
Description
RS PRO TR0.5O100 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805915
Hook Up Wire 1805915
RS PRO TR0.5O100 Hook Up Wire

RS PRO TR0.5O100 Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805915
Product Name Hook Up Wire
Nominal Diameter 0.1024 inch (2.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 139111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals Cenelec certified, harmonised certified, iec rated
Nominal Diameter 0.1102 inch (2.8 mm)
North American 0 AWG
View Details
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1853963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3150 inch (8 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details