Spansion, Inc. Integrated Circuits(ICs) AM29F080B-70EF

Description
Manufacturer: Spansion Win Source Part Number: 177192-AM29F080B-70E F Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-70EF\T; AM29F080B-120EF\T; AM29F080B-90EI\T; Am29F080B-150EI; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 177192-AM29F080B-70E F Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-70EF\T; AM29F080B-120EF\T; AM29F080B-90EI\T; Am29F080B-150EI; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 177192-AM29F080B-70EF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
177192-AM29F080B-70EF
Integrated Circuits(ICs) 177192-AM29F080B-70EF
Manufacturer: Spansion Win Source Part Number: 177192-AM29F080B-70E F Category: Integrated Circuits(ICs) Family: Memory Family Name: Am29F080B Alternative Parts (Cross-Reference): AM29F080B-70EF\T; AM29F080B-120EF\T; AM29F080B-90EI\T; Am29F080B-150EI; Introduction Date: July 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 177192-AM29F080B-70EF
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: Am29F080B
Alternative Parts (Cross-Reference): AM29F080B-70EF\T; AM29F080B-120EF\T; AM29F080B-90EI\T; Am29F080B-150EI;
Introduction Date: July 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AM29F080B-70EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AM29F080B-70EF
Memory IC and Storage Component 774-AM29F080B-70EF
FILTER UNIT, 80MM - More Details Product overview: AM29F080B-70EF from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-70EF can be used for catalog matching and distributor lookup.

FILTER UNIT, 80MM - More Details Product overview: AM29F080B-70EF from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F080B-70EF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 177192-AM29F080B-70EF 774-AM29F080B-70EF
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category Flash NOR,
Access Time 70 ns
Operating Temperature -40 C (-40 F)
Density 8000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - MD28F020-90/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers