Space Age Electronics, Inc. Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics SSU00645

Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics - 08N1914 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
08N1914
Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics 08N1914
ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red

ENCLOSURE, WALL MOUNT, STEEL, RED; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:356mm; External Depth - Metric:83mm; IP Rating:-; Body Color:Red

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 08N1914
Product Name Enclosure, Wall Mount, Steel, Red; Enclosure Type Space Age Electronics
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details