Southworth Products Corp. Powered Turntables 48-2000P

Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.
Description
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Suppliers

Company
Product
Description
Supplier Links
Powered Turntables - 48-2000P - Southworth Products Corp.
Falmouth, ME, USA
Powered Turntables
48-2000P
Powered Turntables 48-2000P
Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Southworth powered turntables are truly industrial-duty turntables that will take the abuse of demanding applications and provide years of maintenance-free and trouble-free service. Powered turntables are designed to the application and are available in a full range of capacities up to 18,000 lbs and sizes as large as 60"x60". Speeds range from 1.5 RPM to 2 RPM.

Supplier's Site

Technical Specifications

  Southworth Products Corp.
Product Category Turntables
Product Number 48-2000P
Product Name Powered Turntables
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Non-Powered Turntable - HDTM-706 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 6 ft (18.29 dm)
View Details
Photoelectric Turntable HT450 for Infrared Thermal Imager -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 55.12 lbs (25 kg)
View Details
Powered Turntables - 60-6000P - Southworth Products Corp.
Southworth Products Corp.
Specs
Load Capacity 6000 lbs (2721 kg)
Speed 1.5 rpm
View Details
Manual Turntable - TT 48-40 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 4000 lbs (1814 kg)
View Details