Southwire Company, LLC Equipment Wire 65314701

Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet
Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65314701 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65314701
Equipment Wire 65314701
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.136 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 19 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 41 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
  • MTW, TEW, UL AWM 1015/1230/1032 TYPE
  • 500 FT
  • 0.136 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 41 STRANDS STRANDING
  • ROHS COMPLIANT
  • APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65314701
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
High Temperature Airframe Lead Wire - 1720 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-22799/1; MIL-W-22759/2
Rated Voltage 600 to 6000 volts
Nominal Diameter 0.0850 to 0.1630 inch (2.16 to 4.14 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 20-25944 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0610 inch (1.55 mm)
Rated Temperature 105 C (221 F)
View Details