TE Connectivity Hook Up Wire 100G0111-1.50-9

Description
TE Connectivity 100G0111-1.50-9
Request a Quote
Description
TE Connectivity 100G0111-1.50-9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2441481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2441481
Hook Up Wire 2441481
TE Connectivity 100G0111-1.50-9

TE Connectivity 100G0111-1.50-9

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2441481
Product Name Hook Up Wire
Nominal Diameter 0.0819 inch (2.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Aircraft Hook-up Wire - 1505 / 1506 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-5086 Ty.1 & Ty. 2, RoHS; MIL-W-5086B Type 3 & MIL-C-7078 Types 1, 2 & 3 Are Available To Order
Nominal Diameter 0.1250 to 0.3550 inch (3.17 to 9.02 mm)
Wire Insulation Polyvinyl Chloride
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature Electrode Wire - AS 826-24 - Cooner Wire Company
Specs
Nominal Diameter 0.0251 inch (0.6375 mm)
Wire Conductor Pure Silver
North American 24 AWG
View Details