Southwire Company, LLC Equipment Wire 65312101

Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65312101 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65312101
Equipment Wire 65312101
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BROWN COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.12 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 13 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BROWN COLOR CODE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65312101
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield,18AWG - 1630 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.3750 to 0.9950 inch (9.52 to 25.27 mm)
View Details
Hook Up Wire - 1113141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0331 inch (0.8400 mm)
Wire Insulation Polyamide
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details