RS Components, Ltd. Hook Up Wire 1805942

Description
RS PRO TR1.0G100 Tri-Rated Cable
Request a Quote
Description
RS PRO TR1.0G100 Tri-Rated Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1805942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1805942
Hook Up Wire 1805942
RS PRO TR1.0G100 Tri-Rated Cable

RS PRO TR1.0G100 Tri-Rated Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1805942
Product Name Hook Up Wire
Nominal Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0882 inch (2.24 mm)
Wire Insulation Polyamide
View Details
Hook Up Wire - 1805963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 1225868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1805918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details