Southwire Company, LLC Equipment Wire 65308902

Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65308902 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65308902
Equipment Wire 65308902
MTW, TEW, UL AWM 1015/1230 TYPE 2500 FT 2500 LENGTH IN FT 0.12 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 13 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE ORANGE COLOR CODE SPOOL PACKAGE TYPE 26 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.12 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 13 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • ORANGE COLOR CODE
  • SPOOL PACKAGE TYPE
  • 26 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65308902
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1200 inch (3.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 024311-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details