Southwire Company, LLC Equipment Wire 65298201

Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet
Description
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65298201 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65298201
Equipment Wire 65298201
MTW, TEW, UL AWM 1015/1230/1032 TYPE 500 FT 0.109 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 9 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RED COLOR CODE SPOOL/CARTON PACKAGE TYPE 16 STRANDS STRANDING ROHS COMPLIANT APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
  • MTW, TEW, UL AWM 1015/1230/1032 TYPE
  • 500 FT
  • 0.109 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 9 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RED COLOR CODE
  • SPOOL/CARTON PACKAGE TYPE
  • 16 STRANDS STRANDING
  • ROHS COMPLIANT
  • APPLICATION DRY/DAMP LOCATION, HEATING EQUIPMENT, LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65298201
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1090 inch (2.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS999-28 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0350 inch (0.8890 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details