Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 58046201

Description
PVC MATERIAL GRAY COLOR 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 3.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL GRAY COLOR 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 3.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 58046201 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
58046201
Flexible Liquidtight Nonmetallic Conduit 58046201
PVC MATERIAL GRAY COLOR 100 FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC APPLICABLE STANDARD MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION -30 TO 80 DEG C TEMPERATURE RATING COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE B LFNC STYLE MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT 3.25 INCH BENDING RADIUS ULTRATITE[R] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • GRAY COLOR
  • 100 FT
  • 0.622 TO 0.642 INCH INNER DIAMETER
  • 0.82 TO 0.84 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC APPLICABLE STANDARD
  • MOTOR CIRCUITS, AGRICULTURAL BUILDINGS, INDUSTRIAL, COMMERCIAL, DIRECT BURIAL, ENCASED IN CONCRETE, SWIMMING POOL, SPA, HOT TUB MOTOR, ELECTRIC SIGNS, OUTLINE LIGHTING SUPPLY, SECONDARY CIRCUIT CONDUCTOR, HAZARDOUS LOCATION, FLOATING BUILDING FEEDERS, SER APPLICATION
  • -30 TO 80 DEG C TEMPERATURE RATING
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • B LFNC STYLE
  • MILD ACIDS, SUNLIGHT, IMPACT, OIL, CRUSH RESISTANT
  • 3.25 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 58046201
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 7414131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details