Southwire Company, LLC Single Conductor Cable 55617207

Description
THHN, THWN-2, MTW TYPE 2500 FT 926 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING ORANGE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet
Description
THHN, THWN-2, MTW TYPE 2500 FT 926 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING ORANGE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 55617207 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
55617207
Single Conductor Cable 55617207
THHN, THWN-2, MTW TYPE 2500 FT 926 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 500 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 37 STRANDS STRANDING ORANGE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
  • THHN, THWN-2, MTW TYPE
  • 2500 FT
  • 926 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 83/758/1063/1581, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 320 AMPERE (60 DEG C), 380 AMPERE (75 DEG C), 430 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 500 KCMIL CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • ORANGE INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, ASTM B787, FEDERAL SPECIFICATION A-A-59544, NFPA 70, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 55617207
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.9260 inch (23.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 119327-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Bare Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details