TE Connectivity
1326030-2
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Description
2.8MM WIRE APPLIED
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
1326030-2 |
Unlock Full Specs
to access all available technical data
Similar Products
Nominal Diameter
0.1102 inch (2.8 mm)
Wire Conductor
Copper
North American
20 AWG
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Tin-Plated Copper
View Details
2 suppliers
New England Wire Technologies Corporation
Rated Voltage
600 volts
Nominal Diameter
0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature
105 C (221 F)
View Details
Approvals
MIL-W-16878, RoHS
Rated Voltage
1000 volts
Nominal Diameter
0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details