Southwire Company, LLC Flexible Liquidtight Metallic Conduit 55289903

Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 23 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL BLACK JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet
Description
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 23 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL BLACK JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Metallic Conduit - 55289903 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Metallic Conduit
55289903
Flexible Liquidtight Metallic Conduit 55289903
EXTRA FLEXIBLE TYPE GALVANIZED FINISH 100 FT 100 LENGTH IN FT 0.622 TO 0.642 INCH INNER DIAMETER 0.82 TO 0.84 INCH OUTER DIAMETER INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION 14 TO 140 DEG F TEMPERATURE RATING 23 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE EF STYLE CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1/2 TRADE SIZE IN INCH 1/2 TRADE SIZE - FRACTIONAL BLACK JACKET COLOR 4 INCH BENDING RADIUS STEEL CORE MATERIAL TITAN[R] BRAND
  • EXTRA FLEXIBLE TYPE
  • GALVANIZED FINISH
  • 100 FT
  • 100 LENGTH IN FT
  • 0.622 TO 0.642 INCH INNER DIAMETER
  • 0.82 TO 0.84 INCH OUTER DIAMETER
  • INDUSTRIAL, COMMERCIAL, CONVEYOR, BLOWER, CRANE, AIR CONDITIONER, MACHINE TOOLING, LUBRICATING EQUIPMENT APPLICATION
  • 14 TO 140 DEG F TEMPERATURE RATING
  • 23 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • EF STYLE
  • CORROSION RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 1/2 TRADE SIZE IN INCH
  • 1/2 TRADE SIZE - FRACTIONAL
  • BLACK JACKET COLOR
  • 4 INCH BENDING RADIUS
  • STEEL CORE MATERIAL
  • TITAN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55289903
Product Name Flexible Liquidtight Metallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 8808262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details