Southwire Company, LLC Flexible Aluminum Conduit 55287207

Description
STANDARD WALL TYPE 400 FT 400 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 40 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
STANDARD WALL TYPE 400 FT 400 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 40 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55287207 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55287207
Flexible Aluminum Conduit 55287207
STANDARD WALL TYPE 400 FT 400 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 40 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
  • STANDARD WALL TYPE
  • 400 FT
  • 400 LENGTH IN FT
  • 1 TO 1.04 INCH INNER DIAMETER
  • 1.3 TO 1.38 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 40 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 TRADE SIZE IN INCH
  • 6 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55287207
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 3-2500180-2 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details