Southwire Company, LLC Flexible Steel Conduit 55283703

Description
50 FT 0.5 TO 0.525 INCH INNER DIAMETER 0.64 TO 0.665 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet
Description
50 FT 0.5 TO 0.525 INCH INNER DIAMETER 0.64 TO 0.665 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55283703 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55283703
Flexible Steel Conduit 55283703
50 FT 0.5 TO 0.525 INCH INNER DIAMETER 0.64 TO 0.665 INCH OUTER DIAMETER UL APPROVAL COIL STANDARD PACKAGE 1/2 INCH TRADE SIZE 3 INCH BENDING RADIUS SLINKY-FLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED APPLICATION RACEWAY
  • 50 FT
  • 0.5 TO 0.525 INCH INNER DIAMETER
  • 0.64 TO 0.665 INCH OUTER DIAMETER
  • UL APPROVAL
  • COIL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 3 INCH BENDING RADIUS
  • SLINKY-FLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • APPLICATION RACEWAY
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55283703
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 2687434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyvinyl Chloride
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details