Southwire Company, LLC Flexible Liquidtight Nonmetallic Conduit 55094501

Description
FLEXIBLE TYPE RIGID PVC MATERIAL 50 FT 50 LENGTH IN FT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 34 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet
Description
FLEXIBLE TYPE RIGID PVC MATERIAL 50 FT 50 LENGTH IN FT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 34 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ULTRATITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Liquidtight Nonmetallic Conduit - 55094501 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Liquidtight Nonmetallic Conduit
55094501
Flexible Liquidtight Nonmetallic Conduit 55094501
FLEXIBLE TYPE RIGID PVC MATERIAL 50 FT 50 LENGTH IN FT 1.38 TO 1.41 INCH INNER DIAMETER 1.63 TO 1.66 INCH OUTER DIAMETER UL 1660, CSA APPROVAL ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING 34 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 1/4 INCH TRADE SIZE B LFNC STYLE CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT 1 1/4 TRADE SIZE IN INCH 1 1/4 TRADE SIZE - FRACTIONAL 8 INCH BENDING RADIUS ULTRATITE[R] BRAND
  • FLEXIBLE TYPE
  • RIGID PVC MATERIAL
  • 50 FT
  • 50 LENGTH IN FT
  • 1.38 TO 1.41 INCH INNER DIAMETER
  • 1.63 TO 1.66 INCH OUTER DIAMETER
  • UL 1660, CSA APPROVAL
  • ANSI/NFPA-70, NEC 356 APPLICABLE STANDARD
  • INDUSTRIAL, COMMERCIAL, BOATYARD, DIRECT BURIAL, ELECTRIC SIGN, OUTLINE LIGHTING, RAISED FLOOR, SERVICE ENTRANCE WIRING, HAZARDOUS LOCATION APPLICATION
  • -22 TO 176 DEG F, 140 DEG F (OIL) TEMPERATURE RATING
  • 34 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 1/4 INCH TRADE SIZE
  • B LFNC STYLE
  • CRUSH RESISTANT, OIL RESISTANT, SUNLIGHT RESISTANT
  • 1 1/4 TRADE SIZE IN INCH
  • 1 1/4 TRADE SIZE - FRACTIONAL
  • 8 INCH BENDING RADIUS
  • ULTRATITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55094501
Product Name Flexible Liquidtight Nonmetallic Conduit
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Type HFEMS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.7500 inch (19.05 mm)
Units English Size
View Details
Conduit - 1240050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC & CPVC; Pvc
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details