Southwire Company, LLC Flexible Aluminum Conduit 55092802

Description
REDUCED WALL TYPE 150 FT 150 LENGTH IN FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 70 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
REDUCED WALL TYPE 150 FT 150 LENGTH IN FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 70 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55092802 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55092802
Flexible Aluminum Conduit 55092802
REDUCED WALL TYPE 150 FT 150 LENGTH IN FT 2 TO 2.08 INCH INNER DIAMETER 2.35 TO 2.45 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 70 LB PER 100 FT WEIGHT REEL STANDARD PACKAGE 2 INCH TRADE SIZE 2 TRADE SIZE IN INCH 12 INCH BENDING RADIUS ALFLEX[R] BRAND
  • REDUCED WALL TYPE
  • 150 FT
  • 150 LENGTH IN FT
  • 2 TO 2.08 INCH INNER DIAMETER
  • 2.35 TO 2.45 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 70 LB PER 100 FT WEIGHT
  • REEL STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • 2 TRADE SIZE IN INCH
  • 12 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55092802
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 2149590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details