Southwire Company, LLC Flexible Aluminum Conduit 55092601

Description
REDUCED WALL TYPE 50 FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 6.25 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet
Description
REDUCED WALL TYPE 50 FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 6.25 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55092601 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55092601
Flexible Aluminum Conduit 55092601
REDUCED WALL TYPE 50 FT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION COIL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 6.25 INCH BENDING RADIUS ALFLEX[TM] BRAND ROHS COMPATIBLE
  • REDUCED WALL TYPE
  • 50 FT
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • COIL STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 6.25 INCH BENDING RADIUS
  • ALFLEX[TM] BRAND
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55092601
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details