Southwire Company, LLC Flexible Aluminum Conduit 55092503

Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 25 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet
Description
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 25 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Aluminum Conduit - 55092503 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Aluminum Conduit
55092503
Flexible Aluminum Conduit 55092503
REDUCED WALL TYPE 100 FT 100 LENGTH IN FT 1 TO 1.04 INCH INNER DIAMETER 1.3 TO 1.38 INCH OUTER DIAMETER UL, CSA APPROVAL ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION 25 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 1 INCH TRADE SIZE 1 TRADE SIZE IN INCH 6 INCH BENDING RADIUS ALFLEX[R] BRAND
  • REDUCED WALL TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 1 TO 1.04 INCH INNER DIAMETER
  • 1.3 TO 1.38 INCH OUTER DIAMETER
  • UL, CSA APPROVAL
  • ANSI/UL-1, WW-C-566C, NEC 348 APPLICABLE STANDARD
  • ELEVATOR, ESCALATOR, HOISTWAY, ELECTRIC SIGN, HAZARDOUS LOCATION APPLICATION
  • 25 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 TRADE SIZE IN INCH
  • 6 INCH BENDING RADIUS
  • ALFLEX[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55092503
Product Name Flexible Aluminum Conduit
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Angled 90® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Conduit - 4711603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; 316 stainless steel
Flexibility Rigid
Conduit Type Rigid
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details