Southwire Company, LLC Flexible Steel Conduit 55091803

Description
REDUCED WALL TYPE 150 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 150 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091803 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091803
Flexible Steel Conduit 55091803
REDUCED WALL TYPE 150 FT 1.5 TO 1.575 INCH INNER DIAMETER 1.85 TO 1.95 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD REEL STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 7.5 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPATIBLE CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 150 FT
  • 1.5 TO 1.575 INCH INNER DIAMETER
  • 1.85 TO 1.95 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • REEL STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 7.5 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIPPED GALVANIZED STEEL WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091803
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-1 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details