Southwire Company, LLC Flexible Steel Conduit 55091702

Description
REDUCED WALL TYPE 250 FOOT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 8 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet
Description
REDUCED WALL TYPE 250 FOOT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 8 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55091702 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55091702
Flexible Steel Conduit 55091702
REDUCED WALL TYPE 250 FOOT 1.25 TO 1.3 INCH INNER DIAMETER 1.55 TO 1.63 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 68 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 8 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
  • REDUCED WALL TYPE
  • 250 FOOT
  • 1.25 TO 1.3 INCH INNER DIAMETER
  • 1.55 TO 1.63 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 68 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 8 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55091702
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details