Southwire Company, LLC Flexible Steel Conduit 55081803

Description
REDUCED WALL TYPE 100 FOOT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 4 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet
Description
REDUCED WALL TYPE 100 FOOT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 4 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55081803 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55081803
Flexible Steel Conduit 55081803
REDUCED WALL TYPE 100 FOOT 0.625 TO 0.645 INCH INNER DIAMETER 0.86 TO 0.92 INCH OUTER DIAMETER UL 1, CSA 22.2 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 27 POUND PER 100 FOOT WEIGHT REEL STANDARD PACKAGE 1/2 INCH TRADE SIZE 4 INCH BENDING RADIUS GALFLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE CORROSION RESISTANT MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
  • REDUCED WALL TYPE
  • 100 FOOT
  • 0.625 TO 0.645 INCH INNER DIAMETER
  • 0.86 TO 0.92 INCH OUTER DIAMETER
  • UL 1, CSA 22.2 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 27 POUND PER 100 FOOT WEIGHT
  • REEL STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 4 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • MATERIAL HOT DIP GALVANIZED ZINC COATED STEEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55081803
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details