Southwire Company, LLC Flexible Steel Conduit 55081705

Description
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet
Description
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Steel Conduit - 55081705 - Southwire Company, LLC
Carrollton, GA, USA
Flexible Steel Conduit
55081705
Flexible Steel Conduit 55081705
REDUCED WALL TYPE 50 FT 50 LENGTH IN FT 0.375 TO 0.393 INCH INNER DIAMETER 0.56 TO 0.61 INCH OUTER DIAMETER UL 1, CSA 22.2, CSA C22.1 APPROVAL ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD 18 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3/8 INCH TRADE SIZE 3/8 TRADE SIZE IN INCH 3/8 TRADE SIZE - FRACTIONAL 4 INCH BENDING RADIUS GALFLEX[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
  • REDUCED WALL TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 0.375 TO 0.393 INCH INNER DIAMETER
  • 0.56 TO 0.61 INCH OUTER DIAMETER
  • UL 1, CSA 22.2, CSA C22.1 APPROVAL
  • ANSI/NFPA-70, NEC 348, WW-C-566C APPLICABLE STANDARD
  • 18 LB PER 100 FT WEIGHT
  • COIL STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 3/8 TRADE SIZE IN INCH
  • 3/8 TRADE SIZE - FRACTIONAL
  • 4 INCH BENDING RADIUS
  • GALFLEX[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • FINISH HOT DIPPED GALVANIZED WITH HEAVY ZINC COATED
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Conduit
Product Number 55081705
Product Name Flexible Steel Conduit
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Type LA - Flexible Metal Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Conduit - 8808256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details