Southwire Company, LLC Equipment Wire 411030905

Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 19 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
Datasheet
Description
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 19 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 411030905 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
411030905
Equipment Wire 411030905
UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 2500 FT 0.136 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 22 AMPERE CURRENT RATING -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING 19 LB/MFT WEIGHT PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 41/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD ASTM B174 INSULATION THICKNESS 0.031 INCH APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE 41103 MODEL
  • UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE
  • 2500 FT
  • 0.136 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL
  • 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • -30 TO 105 DEG C (DRY), 60 DEG C (OIL/WATER) TEMPERATURE RATING
  • 19 LB/MFT WEIGHT
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD ASTM B174
  • INSULATION THICKNESS 0.031 INCH
  • APPLICATION BOAT CABLE, THERMOPLASTIC WIRE, MACHINE TOOL WIRE, APPLIANCE WIRING MATERIAL, EQUIPMENT WIRE
  • 41103 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 411030905
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.1360 inch (3.45 mm)
Wire Weight 0.0190 lbs/ft (0.0283 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 768-744 - Cooner Wire Company
Specs
Nominal Diameter 0.0085 inch (0.2159 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details
Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Hook Up Wire - 0358543001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details