RS Components, Ltd. Hook Up Wire 1853947

Description
RS PRO 6491B710BL050RS Hook Up Wire
Request a Quote
Description
RS PRO 6491B710BL050RS Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1853947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1853947
Hook Up Wire 1853947
RS PRO 6491B710BL050RS Hook Up Wire

RS PRO 6491B710BL050RS Hook Up Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 1853947
Product Name Hook Up Wire
Nominal Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Hook Up Wire - 1853909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details