Southwire Company, LLC Fixture Wire 29753101

Description
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING TAN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet
Description
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING TAN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixture Wire - 29753101 - Southwire Company, LLC
Carrollton, GA, USA
Fixture Wire
29753101
Fixture Wire 29753101
TFFN, MTW/AWM TYPE 500 FT 99 MIL OUTER DIAMETER ANNEALED SOFT COPPER CONDUCTOR MATERIAL UL 66 APPROVAL 600 V VOLTAGE RATING 105 DEG C TEMPERATURE RATING PVC/NYLON INSULATION MATERIAL 16 AWG CONDUCTOR SIZE SPOOL/CARTON PACKAGE TYPE 26 STRANDS STRANDING TAN JACKET COLOR ROHS COMPATIBLE APPLICABLE STANDARD NEC CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
  • TFFN, MTW/AWM TYPE
  • 500 FT
  • 99 MIL OUTER DIAMETER
  • ANNEALED SOFT COPPER CONDUCTOR MATERIAL
  • UL 66 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C TEMPERATURE RATING
  • PVC/NYLON INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • SPOOL/CARTON PACKAGE TYPE
  • 26 STRANDS STRANDING
  • TAN JACKET COLOR
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD NEC
  • CURRENT RATING 8 AMPERE (TFFN), 10 AMPERE (MTW)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 29753101
Product Name Fixture Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0990 inch (2.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, No Jacket - 1435 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1460 inch (1.9 to 3.71 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - CW 5263-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Conductor Pure Gold
North American 38 AWG
View Details