TE Connectivity
Parallel Pair Cable
08PA2LF001
Description
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote
Email Supplier
Description
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote
Email Supplier
Suppliers
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Other
- Proprietary Name : TurboTwin
Product Type Features
- Product Classification : Cable - High Speed
- Product Type : Cable
- Shielded : Yes
Buy Now
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
08PA2LF001 |
|
Product Name
|
Parallel Pair Cable |
Unlock Full Specs
to access all available technical data
Similar Products
Width
1.97 inch (50 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
Width
8.86 inch (225 mm)
Thickness
0.0945 inch (2.4 mm)
View Details