TE Connectivity Parallel Pair Cable 08KE2LF005

Description
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Insulation Material : Foam Polyolefin Jacket Material : Flexible PVC Configuration Features Number of Pairs : 4 Number of Strands : 8 Dimensions Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Bandwidth (GHZ) : 10 Product Type Features Product Classification : Cable - Parallel Pair Product Type : Cable
Request a Quote
Description
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Insulation Material : Foam Polyolefin Jacket Material : Flexible PVC Configuration Features Number of Pairs : 4 Number of Strands : 8 Dimensions Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Bandwidth (GHZ) : 10 Product Type Features Product Classification : Cable - Parallel Pair Product Type : Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Pair Cable - 08KE2LF005 - TE Connectivity
Berwyn, PA, United States
Parallel Pair Cable
08KE2LF005
Parallel Pair Cable 08KE2LF005
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Insulation Material : Foam Polyolefin Jacket Material : Flexible PVC Configuration Features Number of Pairs : 4 Number of Strands : 8 Dimensions Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Bandwidth (GHZ) : 10 Product Type Features Product Classification : Cable - Parallel Pair Product Type : Cable

Body Features


  • Conductor Material : Silver-Plated Copper
  • Conductor Plating Material : Silver
  • Insulation Material : Foam Polyolefin
  • Jacket Material : Flexible PVC

Configuration Features


  • Number of Pairs : 4
  • Number of Strands : 8

Dimensions


  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Bandwidth (GHZ) : 10

Product Type Features


  • Product Classification : Cable - Parallel Pair
  • Product Type : Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 08KE2LF005
Product Name Parallel Pair Cable
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ23833001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Signal Wire & Cable - F626423001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Oriented Wire - 2421706-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Oriented Wire - 2420722-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details