Southwire Company, LLC Single Conductor Cable 11305005

Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 744 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 995 LB/MFT WEIGHT XLPE INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet
Description
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 744 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 995 LB/MFT WEIGHT XLPE INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11305005 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11305005
Single Conductor Cable 11305005
XHHW-2, SIS TYPE 500 FT 500 LENGTH IN FT 744 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44 APPROVAL 600 V VOLTAGE RATING 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 995 LB/MFT WEIGHT XLPE INSULATION MATERIAL 300 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR NOLUBE[T], SIM TECHNOLOGY[R] BRAND
  • XHHW-2, SIS TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 744 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44 APPROVAL
  • 600 V VOLTAGE RATING
  • 240 AMPERE (60 DEG C), 285 AMPERE (75 DEG C), 320 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 995 LB/MFT WEIGHT
  • XLPE INSULATION MATERIAL
  • 300 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • NOLUBE[T], SIM TECHNOLOGY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11305005
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.7440 inch (18.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Brimcrom™ Micro-miniature PTFE Hook-up Wire - 1729 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0086 to 0.0188 inch (0.2184 to 0.4775 mm)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Stranded Hookup Wire - CW5052-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details