TE Connectivity
Parallel Pair Cable
16PA2LF014
Description
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote
Email Supplier
Description
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote
Email Supplier
Suppliers
Other Proprietary Name : TurboTwin
Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Other
- Proprietary Name : TurboTwin
Product Type Features
- Product Classification : Cable - High Speed
- Product Type : Cable
- Shielded : Yes
Buy Now
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
16PA2LF014 |
|
Product Name
|
Parallel Pair Cable |
Unlock Full Specs
to access all available technical data
Similar Products
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys
North American
26 AWG
View Details
Width
1.97 inch (50 mm)
Thickness
0.0630 inch (1.6 mm)
View Details
Cable Conductor
Copper and Copper Alloys
North American
14 AWG
View Details
Cable Conductor
Copper and Copper Alloys
North American
15 AWG
View Details