Cooner Wire Company Extra-Wide Flat Braided Wire NE 48730

Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote
Description
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extra-Wide Flat Braided Wire - NE 48730 - Cooner Wire Company
Chatsworth, CA, USA
Extra-Wide Flat Braided Wire
NE 48730
Extra-Wide Flat Braided Wire NE 48730
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, and silver plated copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more. Additionally, any braided wire can also be constructed as a Type 7 Litz Wire (film insulated). We invite your inquiry.

Supplier's Site

Technical Specifications

  Cooner Wire Company
Product Category Bare Conductor Wire and Cable
Product Number NE 48730
Product Name Extra-Wide Flat Braided Wire
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1176 lbs/ft (0.1751 g/mm)
North American 5 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tubular Braided Wire - NES 481134 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0714 lbs/ft (0.1063 g/mm)
View Details
Tubular Braided Wire - NEQ 48534 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0327 lbs/ft (0.0486 g/mm)
View Details
Stainless Steel Oval Braided Wire - NES 481836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0719 lbs/ft (0.1071 g/mm)
View Details
Extra-Wide Flat Braided Wire - NE 483230 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.5000 lbs/ft (0.7440 g/mm)
View Details