TE Connectivity Parallel Pair Cable 08PB2LF010

Description
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size (AWG) : 30 Other Cable Installation Bend Radius : 36.5 MM  [1.44 INCH ] Proprietary Name : TurboTwin Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote
Description
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size (AWG) : 30 Other Cable Installation Bend Radius : 36.5 MM  [1.44 INCH ] Proprietary Name : TurboTwin Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Pair Cable - 08PB2LF010 - TE Connectivity
Berwyn, PA, United States
Parallel Pair Cable
08PB2LF010
Parallel Pair Cable 08PB2LF010
Body Features Conductor Material : Silver-Plated Copper Conductor Plating Material : Silver Jacket Material : PVC Configuration Features Number of Pairs : 4 Number of Strands : 16 Dimensions Strand Size (AWG) : 38 Wire Size (AWG) : 30 Other Cable Installation Bend Radius : 36.5 MM  [1.44 INCH ] Proprietary Name : TurboTwin Product Type Features Product Classification : Cable - High Speed Product Type : Cable Shielded : Yes

Body Features


  • Conductor Material : Silver-Plated Copper
  • Conductor Plating Material : Silver
  • Jacket Material : PVC

Configuration Features


  • Number of Pairs : 4
  • Number of Strands : 16

Dimensions


  • Strand Size (AWG) : 38
  • Wire Size (AWG) : 30

Other


  • Cable Installation Bend Radius : 36.5 MM  [1.44 INCH ]
  • Proprietary Name : TurboTwin

Product Type Features


  • Product Classification : Cable - High Speed
  • Product Type : Cable
  • Shielded : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 08PB2LF010
Product Name Parallel Pair Cable
Conductor Type Stranded
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420717-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Oriented Wire - 2421712-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Oriented Wire - 2420714-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Signal Wire & Cable - D410443001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details