Southwire Company, LLC Power Supply/Appliance Cord 098540008

Description
BLACK COLOR 9 FT NEMA 1-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.31 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9854 MODEL
Datasheet
Description
BLACK COLOR 9 FT NEMA 1-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.31 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9854 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 098540008 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
098540008
Power Supply/Appliance Cord 098540008
BLACK COLOR 9 FT NEMA 1-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.31 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9854 MODEL
  • BLACK COLOR
  • 9 FT
  • NEMA 1-15P CONFIGURATION
  • UL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJEO, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • CABLE OUTER DIAMETER 0.31 INCH
  • INSULATION MATERIAL THERMOPLASTIC ELASTOMER
  • 9854 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 098540008
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240030 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details