Southwire Company, LLC Power Supply/Appliance Cord 097468823

Description
NATURAL COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET POWER RATING 1875 W CONDUCTOR OUTER DIAMETER 0.075 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9746 MODEL
Datasheet
Description
NATURAL COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET POWER RATING 1875 W CONDUCTOR OUTER DIAMETER 0.075 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9746 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097468823 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097468823
Power Supply/Appliance Cord 097468823
NATURAL COLOR 6 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET POWER RATING 1875 W CONDUCTOR OUTER DIAMETER 0.075 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9746 MODEL
  • NATURAL COLOR
  • 6 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, -20 TO 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
  • POWER RATING 1875 W
  • CONDUCTOR OUTER DIAMETER 0.075 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9746 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097468823
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, diverse, Black, 5.0 m, H05VV-F 3G1,0mm2, Connector IEC C13, H05VV-F3G1.0, black - 6052.0026 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details