Southwire Company, LLC Extension Cord 094028907

Description
BROWN COLOR 9 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9402 MODEL
Datasheet
Description
BROWN COLOR 9 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9402 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 094028907 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
094028907
Extension Cord 094028907
BROWN COLOR 9 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9402 MODEL
  • BROWN COLOR
  • 9 FT
  • NEMA 1-15P, NEMA 1-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-2 CORD TYPE
  • 3 OUTLET(S)
  • MAXIMUM OPERATING WATTAGE 1625 W
  • 9402 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 094028907
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711423 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15Amp Cordset w/C13 Connector - 70404060305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details