6051.5001 -- CORD SETS 16 A, EUROPLUG, 2.5 M, CONNECTOR IEC C21, H05VV-F3G1.5, BLACK
SCHURTER Inc
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black
6051.5001
Description
Description
Power Cord, Protection class I
Pin temperature 155 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Description
Description
Power Cord, Protection class I
Pin temperature 155 °C
custom specific versions on request
Request a Quote
Email Supplier
Datasheet
Suppliers
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black
6051.5001
Description
Power Cord, Protection class I
Pin temperature 155 °C
custom specific versions on request
Description
- Power Cord, Protection class I
- Pin temperature 155 °C
- custom specific versions on request
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
6051.5001 |
|
Product Name
|
Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C21, H05VV-F3G1.5, black |
|
Approvals
|
RoHS; UL Listing Mark; IEC/UL 62368-1
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS
Cord Length
70.87 inch (1800 mm)
Rated Voltage
18 volts
View Details
Approvals
RoHS; UL Listing Mark; SEV; VDE
Cord Length
39.37 inch (1000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Approvals
RoHS; UL Listing Mark; IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details