Southwire Company, LLC Power Supply/Appliance Cord 090208802

Description
YELLOW COLOR 9 INCH NEMA 5-15P, NEMA L5-20R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE OUTLET STRAIGHT BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9020 MODEL
Datasheet
Description
YELLOW COLOR 9 INCH NEMA 5-15P, NEMA L5-20R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE OUTLET STRAIGHT BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9020 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090208802 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090208802
Power Supply/Appliance Cord 090208802
YELLOW COLOR 9 INCH NEMA 5-15P, NEMA L5-20R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE OUTLET STRAIGHT BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9020 MODEL
  • YELLOW COLOR
  • 9 INCH
  • NEMA 5-15P, NEMA L5-20R CONFIGURATION
  • UL APPROVAL
  • INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION
  • 125 V VOLTAGE RATING
  • 15/20 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • STW, PVC, -40 TO 60 DEG C CORD TYPE
  • LOCKING BLADE OUTLET
  • STRAIGHT BLADE INLET
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.585 INCH
  • POWER RATING 1875 W
  • 9020 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090208802
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-20R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577253 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details