Southwire Company, LLC Extension Cord 090018802

Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES, WORKSHOP APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE STW, VINYL, -40 TO 75 DEG C CORD TYPE CORD RUNNER[TM] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 9001 MODEL
Datasheet
Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES, WORKSHOP APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE STW, VINYL, -40 TO 75 DEG C CORD TYPE CORD RUNNER[TM] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 9001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 090018802 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
090018802
Extension Cord 090018802
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES, WORKSHOP APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE STW, VINYL, -40 TO 75 DEG C CORD TYPE CORD RUNNER[TM] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.42 INCH 9001 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, JOB SITES, WORKSHOP APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • STW, VINYL, -40 TO 75 DEG C CORD TYPE
  • CORD RUNNER[TM] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 41/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.42 INCH
  • 9001 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090018802
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Australia, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-108-857 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 90 inches - 312003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers