Southwire Company, LLC Extension Cord 045220002

Description
6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 045220002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
045220002
Extension Cord 045220002
6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • 6 FT
  • 6 LENGTH IN FT
  • 1.8288 LENGTH IN METERS
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SEOW CORD TYPE
  • 4 OUTLET(S)
  • QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND
  • STANDARD PACKAGE 6
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 045220002
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power cord with IEC connector C17, V-Lock, straight - VAC17KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Jacket Material Polyvinyl Chloride;

PVC, black or white

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details