Southwire Company, LLC Extension Cord 019228806

Description
BLUE COLOR 50 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT
Description
BLUE COLOR 50 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
019228806
Extension Cord 019228806
BLUE COLOR 50 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT
  • BLUE COLOR
  • 50 FOOT
  • NEMA 6-50P, NEMA 6-50R CONFIGURATION
  • WELDING APPLICATION
  • 250 VOLT AC VOLTAGE RATING
  • 40 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 8 AWG CONDUCTOR SIZE
  • STW CORD TYPE
  • 1 OUTLET(S)
  • FEMALE RECEPTACLE OUTLET
  • STRAIGHT BLADE MALE PLUG INLET
  • POWER RATING 10000 WATT
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019228806
Product Name Extension Cord
Number of Conductors 3
Male End Type NEMA 6-50P
Female End Type NEMA 6-50R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C13, SJT 3x18 AWG, white - 6051.2095 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, white

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details