Interpower International 3x0.75mm² Harmonized Cable 86020280

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.2mm - 8.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.2mm - 8.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
International 3x0.75mm² Harmonized Cable - 86020280 - Interpower
Oskaloosa, IA, United States
International 3x0.75mm² Harmonized Cable
86020280
International 3x0.75mm² Harmonized Cable 86020280
Int'l Current Rating: 6A Int'l Voltage Rating: 300 / 500VAC N.A. Current Rating: A N.A. Voltage Rating: VAC Int'l Min Fix Inst Op Temp: -40ºC Int'l Max Fix Inst Op Temp: +60ºC Int'l Min Flex Op Temp: -30ºC Min Bend Radius: 7.5x cable diameter Cable Style: International Int'l Conductor Size: 0.75mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Int'l Cable Type: H05RN-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.2mm - 8.1mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: yes

Int'l Current Rating: 6A

Int'l Voltage Rating: 300 / 500VAC

N.A. Current Rating: A

N.A. Voltage Rating: VAC

Int'l Min Fix Inst Op Temp: -40ºC

Int'l Max Fix Inst Op Temp: +60ºC

Int'l Min Flex Op Temp: -30ºC

Min Bend Radius: 7.5x cable diameter

Cable Style: International

Int'l Conductor Size: 0.75mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Int'l Cable Type: H05RN-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.2mm - 8.1mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: yes

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86020280
Product Name International 3x0.75mm² Harmonized Cable
Cord Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Argentina 10Amp Power Cord - 86270000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Japanese Cord Set with Angled C13 Connector - 86277030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Australian 10A Hospital Grade Cord Set w/C13 Connector - 86210630 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
H05VV-F/SJT 3x17 AWG/3x1.0mm² Cable - 86064040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details