Southwire Company, LLC Extension Cord 017870002

Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.567 INCH STRANDING 104/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.567 INCH STRANDING 104/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
017870002
Extension Cord 017870002
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.567 INCH STRANDING 104/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL, CSA APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJEOOW, PVC, -50 TO 105 DEG C CORD TYPE
  • CABLE OUTER DIAMETER 0.567 INCH
  • STRANDING 104/30 STRANDS BARE COPPER
  • APPLICABLE STANDARD OSHA
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 017870002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1648894 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Pwr Cord, Iec C13-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5616 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
IEC 60320 C14 to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers